SiTime Corporation Oscillators SIT8208AC-31-33E-40.000000

Description
40MHz XO (Standard) LVCMOS, LVTTL Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet
Description
40MHz XO (Standard) LVCMOS, LVTTL Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 1473-SIT8208AC-31-33E-40.000000-ND - DigiKey
Thief River Falls, MN, United States
40MHz XO (Standard) LVCMOS, LVTTL Oscillator 3.3V Enable/Disable 4-SMD, No Lead

40MHz XO (Standard) LVCMOS, LVTTL Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Oscillators - SIT8208AC-31-33E-40.000000 - 895169-SIT8208AC-31-33E-40.000000 - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - SIT8208AC-31-33E-40.000000
895169-SIT8208AC-31-33E-40.000000
Oscillators - SIT8208AC-31-33E-40.000000 895169-SIT8208AC-31-33E-40.000000
Manufacturer: SiTIME Win Source Part Number: 895169-SIT8208AC-31- 33E-40.000000 Series: SiT8208 Operating Temperature Range: -20°C ~ 70°C Features: XO (Standard) LVCMOS, LVTTL Oscillator 3.3V Enable/Disable 4-SMD, No Lead Package: Strip Package: 4-SMD, No Lead Mounting: Surface Mount Categories: Crystals ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 1 REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: SIT8208AC-31-33E-40. 000000G, SIT8208AC-31-33E-40. 000000Y, SIT8208AC-31-33E-40. 000000X, SIT8208AC-31-33E-40. 000000S, SIT8208AC-31-33E-40. 000000E, 1473-SIT8208AC-31-33 E-40.000000, SIT8208AC-31-33E-40. 000000D, SIT8208AC-31-33E-40. 000000T

Manufacturer: SiTIME
Win Source Part Number: 895169-SIT8208AC-31-33E-40.000000
Series: SiT8208
Operating Temperature Range: -20°C ~ 70°C
Features: XO (Standard) LVCMOS, LVTTL Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Package: Strip
Package: 4-SMD, No Lead
Mounting: Surface Mount
Categories: Crystals
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Quantity per package: 1
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: SIT8208AC-31-33E-40.000000G, SIT8208AC-31-33E-40.000000Y, SIT8208AC-31-33E-40.000000X, SIT8208AC-31-33E-40.000000S, SIT8208AC-31-33E-40.000000E, 1473-SIT8208AC-31-33E-40.000000, SIT8208AC-31-33E-40.000000D, SIT8208AC-31-33E-40.000000T

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Oscillators Oscillators
Product Number 1473-SIT8208AC-31-33E-40.000000-ND 895169-SIT8208AC-31-33E-40.000000
Product Name Oscillators Oscillators - SIT8208AC-31-33E-40.000000
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount
Frequency Stability 20 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillators - 7960561 - RS Components, Ltd.
Specs
Oscillator Type Xo
Package / Form Factor Pdip
Features / Standards RoHS
View Details
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - TLC556CN - 054980-TLC556CN - Win Source Electronics
Specs
Oscillator Type 555 Type, Timer/Oscillator (Dual)
Package / Form Factor 14-PDIP
Frequency 2.1 MHz
View Details
3 suppliers
Crystals, Oscillators, Resonators- Crystals -  - Win Source Electronics
Specs
Oscillator Type kHz Crystal (Tuning Fork)
Package / Form Factor 2-SMD, No Lead
Frequency 0.0328 MHz
View Details
3 suppliers
kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details