SiTime Corporation LVCMOS Oscillators SiT8208AC-31-25E-72.000000

Description
1 to 80 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Description
1 to 80 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8208 is a high-performance LVCMOS/LVTTL-compatible oscillator offering any frequency between 1 and 80 MHz with accuracy to six decimal places. It is a pin-to-pin drop-in replacement for quartz oscillators and supports standard 4-pin packages in sizes of 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. The device provides ultra-low phase jitter of 0.5 ps (12 kHz to 20 MHz) and frequency stability options from ±10 to ±50 ppm, with operating temperature ranges of -20°C to +70°C (extended commercial) or -40°C to +85°C (industrial). It operates on supply voltages of 1.71 to 3.63 V and consumes 29 to 33 mA depending on voltage and frequency. The oscillator meets RoHS and REACH standards, features a 500 million hour MTBF, and is compliant with MIL-STD-883F and JESD22 reliability standards.

Datasheet Summary
Powered by GS/AI

The SiT8208 is a high-performance LVCMOS/LVTTL-compatible oscillator offering any frequency between 1 and 80 MHz with accuracy to six decimal places. It is a pin-to-pin drop-in replacement for quartz oscillators and supports standard 4-pin packages in sizes of 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. The device provides ultra-low phase jitter of 0.5 ps (12 kHz to 20 MHz) and frequency stability options from ±10 to ±50 ppm, with operating temperature ranges of -20°C to +70°C (extended commercial) or -40°C to +85°C (industrial). It operates on supply voltages of 1.71 to 3.63 V and consumes 29 to 33 mA depending on voltage and frequency. The oscillator meets RoHS and REACH standards, features a 500 million hour MTBF, and is compliant with MIL-STD-883F and JESD22 reliability standards.

Suppliers

Company
Product
Description
Supplier Links
LVCMOS Oscillators - SiT8208AC-31-25E-72.000000 - SiTime Corporation
Santa Clara, CA, United States
LVCMOS Oscillators
SiT8208AC-31-25E-72.000000
LVCMOS Oscillators SiT8208AC-31-25E-72.000000
1 to 80 MHz, ±10 to ±50 ppm Oscillator

1 to 80 MHz, ±10 to ±50 ppm Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT8208AC-31-25E-72.000000
Product Name LVCMOS Oscillators
Package / Form Factor 5.0x3.2
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0000.125000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 1.25E-4 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-0134.200000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.1342 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AI-J4-D74-0.128 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 1.28E-4 MHz
Frequency Stability 100 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-0125.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.1250 MHz
Frequency Stability 50 ppm
View Details