The SiT8208 is an ultra performance oscillator offering any frequency between 1 and 80 MHz with precision to six decimal places, delivering 0.5 ps RMS phase jitter and frequency stability of ±10 to ±50 ppm across industrial and extended commercial temperature ranges. It is a pin-to-pin replacement for quartz oscillators in LVCMOS/LVTTL formats and is available in standard 4-pin packages of 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. The device supports supply voltages of 1.8V, 2.5V, 2.8V, and 3.3V, with current consumption of 29 to 33 mA at 20 MHz. It meets RoHS and REACH compliance and has an MTBF of 500 million hours. The part operates with a 15 pF load and includes OE and ST control pins for output enable and standby modes.
1 to 80 MHz, ±10 to ±50 ppm Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8208AC-31-25E-33.333300 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 5.0x3.2 |