The SiT8208 is an ultra-performance oscillator offering any frequency between 1 and 80 MHz accurate to six decimal places, with LVCMOS/LVTTL compatible output. It is available in standard 4-pin packages measuring 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm. The device provides frequency stability as low as ±10 ppm, ultra-low RMS phase jitter of 0.5 ps (12 kHz to 20 MHz), and operates in industrial (-40 to +85 °C) or extended commercial (-20 to +70 °C) temperature ranges. It consumes 29 to 33 mA depending on supply voltage and supports supply voltages of 1.8 V, 2.5 V, 2.8 V, or 3.3 V. The oscillator is Pb-free, RoHS and REACH compliant, with a reliability rating of 2 FIT or 500 million hour MTBF.
1 to 80 MHz, ±10 to ±50 ppm Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8208AC-31-18S-27.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 5.0x3.2 |