The SiT8208 is a high-performance LVCMOS oscillator offering any frequency from 1 to 80 MHz with accuracy to six decimal places. It is a pin-to-pin replacement for quartz oscillators in 4-pin packages measuring 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm. It provides frequency stability of ±10 to ±50 ppm, phase jitter of 0.5 ps (12 kHz to 20 MHz), and operates across industrial (-40 to +85 °C) or extended commercial (-20 to +70 °C) temperature ranges. The device supports supply voltages of 1.8, 2.5, 2.8, or 3.3 V, with current consumption of 29 to 33 mA depending on voltage and frequency. It features low power standby current, reliable 2 FIT or 500 million hour MTBF, and meets RoHS and REACH compliance standards.
1 to 80 MHz, ±10 to ±50 ppm Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8208AC-31-18E-60.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 5.0x3.2 |