The SiT8208 is a high-performance LVCMOS/LVTTL compatible oscillator offering frequencies from 1 to 80 MHz with stability as low as ±10 PPM and RMS phase jitter of 0.5 ps over 12 kHz to 20 MHz. It is available in standard 4-pin packages measuring 2.5 × 2.0, 3.2 × 2.5, 5.0 × 3.2, and 7.0 × 5.0 mm. Operating temperature ranges support extended commercial (−20°C to +70°C) and industrial (−40°C to +85°C) conditions. Supply voltages include 1.8 V, 2.5 V, 2.8 V, and 3.3 V options. The device is Pb-free, RoHS and REACH compliant, and features an MTBF of 500 million hours.
1 to 80 MHz, ±10 to ±50 ppm Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8208AC-31-18E-25.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 5.0x3.2 |