The SiT8208 is a high-performance LVCMOS oscillator supporting frequencies from 1 to 80 MHz with stability as low as ±10 ppm and phase jitter as low as 0.5 ps over a 12 kHz to 20 MHz bandwidth. It is available in standard 4-pin packages measuring 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm and operates over industrial (-40 to +85 °C) or extended commercial (-20 to +70 °C) temperature ranges. The device is pin-compatible with quartz oscillators and complies with RoHS and REACH standards. Operation is supported with supply voltages of 1.8 V, 2.5 V, 2.8 V, or 3.3 V, with current consumption as low as 29 mA at 20 MHz on 1.8 V supply.
1 to 80 MHz, ±10 to ±50 ppm Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8208AC-31-18E-16.367667 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 5.0x3.2 |