The SiT8208 is an ultra-performance LVCMOS/LVTTL oscillator providing any frequency from 1 to 80 MHz with ±10 to ±50 ppm frequency stability and 0.5 ps RMS phase jitter (12 kHz to 20 MHz). It is available in standard 4-pin packages measuring 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm, and operates over industrial (-40 to +85 °C) or extended commercial (-20 to +70 °C) temperature ranges. The device consumes 29 to 33 mA at 20 MHz and 1.8 to 3.3 V supply voltage, supports ±1.5 PPM first-year aging, and meets RoHS and REACH compliance with 2 FIT reliability. It is a pin-to-pin replacement for quartz oscillators.
1 to 80 MHz, ±10 to ±50 ppm Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8208AC-2F-33E-4.096000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 3.2x2.5 |