SiTime Corporation LVCMOS Oscillators SiT8208AC-2F-28S-12.000000

Description
1 to 80 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Description
1 to 80 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8208 is an ultra performance oscillator offering any frequency between 1 and 80 MHz with frequency stability as low as ±10 PPM and ultra-low phase jitter of 0.5 ps (12 kHz to 20 MHz). It is a pin-to-pin replacement for quartz oscillators with LVCMOS/LVTTL output and is available in standard 4-pin packages measuring 2.5 × 2.0, 3.2 × 2.5, 5.0 × 3.2, or 7.0 × 5.0 mm. It operates over industrial (-40 to +85 °C) and extended commercial (-20 to +70 °C) temperature ranges, consumes 29 to 33 mA depending on supply voltage, and meets RoHS and REACH compliance with 2 FIT reliability. The part includes enable and standby pins with fast startup and resume times.

Datasheet Summary
Powered by GS/AI

The SiT8208 is an ultra performance oscillator offering any frequency between 1 and 80 MHz with frequency stability as low as ±10 PPM and ultra-low phase jitter of 0.5 ps (12 kHz to 20 MHz). It is a pin-to-pin replacement for quartz oscillators with LVCMOS/LVTTL output and is available in standard 4-pin packages measuring 2.5 × 2.0, 3.2 × 2.5, 5.0 × 3.2, or 7.0 × 5.0 mm. It operates over industrial (-40 to +85 °C) and extended commercial (-20 to +70 °C) temperature ranges, consumes 29 to 33 mA depending on supply voltage, and meets RoHS and REACH compliance with 2 FIT reliability. The part includes enable and standby pins with fast startup and resume times.

Suppliers

Company
Product
Description
Supplier Links
LVCMOS Oscillators - SiT8208AC-2F-28S-12.000000 - SiTime Corporation
Santa Clara, CA, United States
LVCMOS Oscillators
SiT8208AC-2F-28S-12.000000
LVCMOS Oscillators SiT8208AC-2F-28S-12.000000
1 to 80 MHz, ±10 to ±50 ppm Oscillator

1 to 80 MHz, ±10 to ±50 ppm Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT8208AC-2F-28S-12.000000
Product Name LVCMOS Oscillators
Package / Form Factor 3.2x2.5
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-0120.180000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.1202 MHz
Frequency Stability 50 ppm
View Details
32 kHz TCXOs - SIT1566AI-JE-30E-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-0400.250000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.4002 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0000.325000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 3.25E-4 MHz
Frequency Stability 50 ppm
View Details