The SiT8208 is an ultra performance oscillator providing any frequency between 1 and 80 MHz with accuracy to six decimal places, offering a 100% pin-to-pin replacement for quartz-based oscillators. It features ultra low phase jitter of 0.5 ps (12 kHz to 20 MHz), frequency stability of ±10 to ±50 ppm, and LVCMOS/LVTTL compatible output. Available in standard 4-pin packages measuring 2.5 × 2.0, 3.2 × 2.5, 5.0 × 3.2, or 7.0 × 5.0 mm, it supports industrial (-40 to +85 °C) and extended commercial (-20 to +70 °C) temperature ranges. The device operates from supply voltages of 1.71 to 3.63 V, consumes 29 to 33 mA at 20 MHz, and exhibits 2 FIT reliability or 500 million hour MTBF. It is Pb-free, RoHS and REACH compliant.
1 to 80 MHz, ±10 to ±50 ppm Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8208AC-2F-25S-25.000625 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 3.2x2.5 |