The SiT8208 is an ultra performance oscillator offering any frequency between 1 and 80 MHz with frequency stability as low as ±10 ppm, ultra low phase jitter of 0.5 ps (12 kHz to 20 MHz), and LVCMOS/LVTTL compatible output. It is available in standard 4-pin packages measuring 2.5 × 2.0, 3.2 × 2.5, 5.0 × 3.2, or 7.0 × 5.0 mm. The device operates over extended commercial (-20 to +70 °C) or industrial (-40 to +85 °C) temperature ranges, supports supply voltages of 1.8, 2.5, 2.8, or 3.3 V, and complies with RoHS and REACH standards. It is a pin-to-pin replacement for quartz-based oscillators, features 2 FIT reliability, and has a 10-year aging tolerance of ±5 ppm.
1 to 80 MHz, ±10 to ±50 ppm Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8208AC-23-33S-19.200000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 3.2x2.5 |