The SiT8208 is an ultra-performance LVCMOS oscillator providing frequencies from 1 to 80 MHz with frequency stability as low as ±10 ppm and RMS phase jitter of 0.5 ps over 12 kHz to 20 MHz. It is available in standard 4-pin packages measuring 2.5 × 2.0, 3.2 × 2.5, 5.0 × 3.2, or 7.0 × 5.0 mm, and supports supply voltages of 1.8, 2.5, 2.8, or 3.3 V. The device operates over extended commercial (-20 to +70 °C) or industrial (-40 to +85 °C) temperature ranges, features a 100% pin-to-pin drop-in replacement for quartz oscillators, and meets RoHS and REACH standards. It has a maximum current consumption of 33 mA at 20 MHz and 3.3 V, and a start-up time of 7 to 10 ms.
1 to 80 MHz, ±10 to ±50 ppm Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8208AC-23-33E-30.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 3.2x2.5 |