The SiT8208 is an ultra performance LVCMOS/LVTTL oscillator family offering frequencies from 1 to 80 MHz with frequency stability options of ±10, ±20, ±25, or ±50 ppm, and phase jitter as low as 0.5 ps (12 kHz to 20 MHz). It is available in standard 4-pin packages measuring 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm, and supports extended commercial (-20°C to +70°C) and industrial (-40°C to +85°C) temperature ranges. The device provides 100% pin-to-pin drop-in replacement for quartz oscillators, includes standby and enable controls, and operates with supply voltages of 1.8V, 2.5V, 2.8V, or 3.3V. It meets RoHS and REACH compliance with a rated MTBF of 500 million hours.
1 to 80 MHz, ±10 to ±50 ppm Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8208AC-23-28S-8.192000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 3.2x2.5 |