SiTime Corporation LVCMOS Oscillators SiT8208AC-23-28E-33.000000

Description
1 to 80 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Description
1 to 80 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8208AC-23-28E-33.000000 is an ultra performance LVCMOS oscillator with a fixed output frequency of 33.000000 MHz, designed as a drop-in replacement for quartz oscillators in networking, computing, and telecom applications. It is housed in a 5.0 x 3.2 mm package, operates with a 2.8 V supply voltage, and meets industrial temperature range requirements from -40 °C to +85 °C. The oscillator offers frequency stability of ±10 ppm, phase jitter of 0.5 ps (12 kHz to 20 MHz), and a 15 pF output load. It is Pb-free, RoHS compliant, and features a 2 FIT failure rate or 500 million hour MTBF. Output is LVCMOS/LVTTL compatible with 45-55% duty cycle and 1.2 ns rise/fall time.

Datasheet Summary
Powered by GS/AI

The SiT8208AC-23-28E-33.000000 is an ultra performance LVCMOS oscillator with a fixed output frequency of 33.000000 MHz, designed as a drop-in replacement for quartz oscillators in networking, computing, and telecom applications. It is housed in a 5.0 x 3.2 mm package, operates with a 2.8 V supply voltage, and meets industrial temperature range requirements from -40 °C to +85 °C. The oscillator offers frequency stability of ±10 ppm, phase jitter of 0.5 ps (12 kHz to 20 MHz), and a 15 pF output load. It is Pb-free, RoHS compliant, and features a 2 FIT failure rate or 500 million hour MTBF. Output is LVCMOS/LVTTL compatible with 45-55% duty cycle and 1.2 ns rise/fall time.

Suppliers

Company
Product
Description
Supplier Links
LVCMOS Oscillators - SiT8208AC-23-28E-33.000000 - SiTime Corporation
Santa Clara, CA, United States
LVCMOS Oscillators
SiT8208AC-23-28E-33.000000
LVCMOS Oscillators SiT8208AC-23-28E-33.000000
1 to 80 MHz, ±10 to ±50 ppm Oscillator

1 to 80 MHz, ±10 to ±50 ppm Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT8208AC-23-28E-33.000000
Product Name LVCMOS Oscillators
Package / Form Factor 3.2x2.5
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0242.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.2420 MHz
Frequency Stability 50 ppm
View Details
32 kHz TCXOs - SiT1566AI-JE-18E-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-0134.200000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.1342 MHz
Frequency Stability 50 ppm
View Details
Oscillators - 1473-SIT1532AC-J5-D14-32.768DTR-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Frequency Stability 75 ppm
View Details