The SiT8208 is a high-performance LVCMOS oscillator generating any frequency from 1 to 80 MHz with accuracy to six decimal places, designed as a drop-in replacement for quartz oscillators in computing, storage, networking, and telecom applications. It is available in standard 4-pin packages measuring 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm. The device offers phase jitter as low as 0.5 ps (12 kHz to 20 MHz) and frequency stability from ±10 ppm to ±50 ppm over operating temperatures ranging from -40 °C to +85 °C for industrial use. It supports supply voltages of 1.8 V, 2.5 V, 2.8 V, or 3.3 V, consuming 29 to 33 mA at 20 MHz depending on supply voltage. The oscillator meets RoHS and REACH standards, with a reliability rating of 2 FIT or 500 million hour MTBF.
1 to 80 MHz, ±10 to ±50 ppm Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8208AC-23-25S-40.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 3.2x2.5 |