The SiT8208 is an ultra-performance LVCMOS/LVTTL oscillator with a frequency range of 1 to 80 MHz and phase jitter as low as 0.5 ps (12 kHz to 20 MHz). It offers frequency stability options of ±10, ±20, ±25, or ±50 ppm and operates over industrial (-40 to +85 °C) or extended commercial (-20 to +70 °C) temperature ranges. The device is available in standard 4-pin packages measuring 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm. It supports supply voltages of 1.8V, 2.5V, 2.8V, or 3.3V, with a typical current consumption of 29 to 33 mA at 20 MHz. The oscillator is pin-to-pin compatible with quartz-based oscillators, features 500 million hour MTBF, and complies with RoHS and REACH standards.
1 to 80 MHz, ±10 to ±50 ppm Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8208AC-22-33S-8.192000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 3.2x2.5 |