The SiT8208 is an ultra-performance LVCMOS/LVTTL oscillator providing any frequency between 1 and 80 MHz accurate to six decimal places, with phase jitter as low as 0.5 ps (12 kHz to 20 MHz) and frequency stability of ±10 to ±50 ppm. It is a pin-to-pin drop-in replacement for quartz oscillators, available in standard 4-pin packages measuring 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm. The device operates across industrial (-40 to +85 °C) or extended commercial (-20 to +70 °C) temperature ranges, with supply voltages from 1.71 to 3.63 V. It features 2 FIT or 500 million hour MTBF reliability, is Pb-free and RoHS compliant, and complies with MIL-STD-883F, JESD22, and MSL1 standards.
1 to 80 MHz, ±10 to ±50 ppm Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8208AC-22-33E-50.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 3.2x2.5 |