The SiT8208 is a Ultra Performance Oscillator offering any frequency between 1 and 80 MHz with frequency stability as low as ±10 PPM, ±20 PPM, ±25 PPM, or ±50 PPM over operating temperature, and 0.5 ps RMS phase jitter (12 kHz to 20 MHz). It features LVCMOS/LVTTL compatible output, operates with supply voltages of 1.71-1.89 V, 2.25-2.75 V, 2.52-3.08 V, or 2.97-3.63 V, and is available in standard 4-pin packages measuring 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm. It supports industrial (-40 to +85 °C) and extended commercial (-20 to +70 °C) temperature ranges, has a 2 FIT failure rate or 500 million hour MTBF, and is Pb-free, RoHS, and REACH compliant.
1 to 80 MHz, ±10 to ±50 ppm Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8208AC-22-33E-26.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 3.2x2.5 |