The SiT8208 is an ultra-performance LVCMOS oscillator offering any frequency between 1 and 80 MHz with accuracy to six decimal places, and a phase jitter of 0.5 ps (12 kHz to 20 MHz). It is available in standard 4-pin packages measuring 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm, and supports industrial (-40 to +85 °C) and extended commercial (-20 to +70 °C) temperature ranges. Frequency stability ranges from ±10 to ±50 ppm inclusive of initial tolerance, temperature, supply, and load variations, with an aging drift of ±1.5 ppm in the first year. The device operates from 1.71 to 3.63 V, consumes 29 to 33 mA at 20 MHz, and is RoHS and REACH compliant. It is a pin-to-pin drop-in replacement for quartz oscillators and meets MIL-STD-883F, JESD22, and MSL1 standards.
1 to 80 MHz, ±10 to ±50 ppm Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8208AC-22-18S-72.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 3.2x2.5 |