The SiT8208 is a ultra performance oscillator offering frequencies from 1 to 80 MHz with frequency stability as low as ±10 ppm and phase jitter as low as 0.5 ps (12 kHz to 20 MHz). It features LVCMOS/LVTTL compatible output, operates over industrial (-40 to +85 °C) or extended commercial (-20 to +70 °C) temperature ranges, and is available in standard 4-pin packages including 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. The device is a pin-to-pin replacement for quartz oscillators, consumes 29 to 33 mA depending on supply voltage, and complies with RoHS and REACH standards. It supports standby and output enable functions with low current consumption in standby mode and has a MTBF of 500 million hours.
1 to 80 MHz, ±10 to ±50 ppm Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8208AC-22-18S-10.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 3.2x2.5 |