The SiT8208 is an ultra performance oscillator that provides any frequency between 1 and 80 MHz with accuracy to six decimal places, offering a pin-to-pin drop-in replacement for quartz-based oscillators. It features ultra-low phase jitter of 0.5 ps (12 kHz to 20 MHz), frequency stability as low as ±10 PPM, and LVCMOS/LVTTL compatible output. Available in standard 4-pin packages measuring 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm, it supports industrial (-40 to +85 °C) and extended commercial (-20 to +70 °C) temperature ranges. The part operates with supply voltages of 1.71-1.89 V, 2.25-2.75 V, 2.52-3.08 V, or 2.97-3.63 V, with a typical current consumption of 29-33 mA at 20 MHz. It is Pb-free, RoHS and REACH compliant, with a reliability rating of 2 FIT or 500 million hour MTBF.
1 to 80 MHz, ±10 to ±50 ppm Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8208AC-22-18E-8.192000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 3.2x2.5 |