SiTime Corporation LVCMOS Oscillators SiT8208AC-21-28E-6.000000

Description
1 to 80 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Description
1 to 80 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8208 is an ultra performance oscillator offering frequencies from 1 to 80 MHz with ±10 ppm stability and 0.5 ps phase jitter (12 kHz to 20 MHz). It is a pin-to-pin replacement for quartz oscillators in 2.5 × 2.0, 3.2 × 2.5, 5.0 × 3.2, or 7.0 × 5.0 mm 4-pin packages, with LVCMOS/LVTTL output. Operating temperatures range from −40 °C to +85 °C (industrial) or −20 °C to +70 °C (extended commercial). Supply voltages range from 1.71 V to 3.63 V in four discrete steps. Startup time is 7 to 10 ms, standby current is 10 μA at 1.8 V, and reliability is rated at 2 FIT. It is RoHS and REACH compliant.

Datasheet Summary
Powered by GS/AI

The SiT8208 is an ultra performance oscillator offering frequencies from 1 to 80 MHz with ±10 ppm stability and 0.5 ps phase jitter (12 kHz to 20 MHz). It is a pin-to-pin replacement for quartz oscillators in 2.5 × 2.0, 3.2 × 2.5, 5.0 × 3.2, or 7.0 × 5.0 mm 4-pin packages, with LVCMOS/LVTTL output. Operating temperatures range from −40 °C to +85 °C (industrial) or −20 °C to +70 °C (extended commercial). Supply voltages range from 1.71 V to 3.63 V in four discrete steps. Startup time is 7 to 10 ms, standby current is 10 μA at 1.8 V, and reliability is rated at 2 FIT. It is RoHS and REACH compliant.

Suppliers

Company
Product
Description
Supplier Links
LVCMOS Oscillators - SiT8208AC-21-28E-6.000000 - SiTime Corporation
Santa Clara, CA, United States
LVCMOS Oscillators
SiT8208AC-21-28E-6.000000
LVCMOS Oscillators SiT8208AC-21-28E-6.000000
1 to 80 MHz, ±10 to ±50 ppm Oscillator

1 to 80 MHz, ±10 to ±50 ppm Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT8208AC-21-28E-6.000000
Product Name LVCMOS Oscillators
Package / Form Factor 3.2x2.5
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz TCXOs - SiT1552AC-JF-D14-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
32 kHz TCXOs - SiT1552AC-J1-AA3-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AC-J5-D14-00.128 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 1.28E-4 MHz
Frequency Stability 75 ppm
View Details
32 kHz TCXOs - SiT1566AC-JV-33E-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details