The SiT8208 is an ultra-performance LVCMOS oscillator offering any frequency between 1 and 80 MHz with precision, 0.5 ps RMS phase jitter, and frequency stability of ±10 to ±50 ppm. It is available in standard 4-pin packages measuring 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm, and supports operating temperatures from -40 to +85 °C (industrial) or -20 to +70 °C (extended commercial). It is a pin-to-pin replacement for quartz oscillators with 2 FIT reliability and is RoHS and REACH compliant.
1 to 80 MHz, ±10 to ±50 ppm Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8208AC-21-25E-54.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 3.2x2.5 |