The SiT8208 is an ultra-performance LVCMOS/LVTTL oscillator for applications requiring precise timing, including SATA, SAS, Ethernet, PCI Express, and WiFi. It supports frequencies from 1 to 80 MHz with frequency stability options of ±10, ±20, ±25, or ±50 ppm and phase jitter as low as 0.5 ps (12 kHz to 20 MHz). Available in standard 4-pin packages measuring 2.5 × 2.0, 3.2 × 2.5, 5.0 × 3.2, or 7.0 × 5.0 mm, it operates over extended commercial (-20 to +70 °C) or industrial (-40 to +85 °C) temperature ranges. The device is pin-to-pin compatible with quartz oscillators, features 2 FIT reliability, and is RoHS and REACH compliant.
1 to 80 MHz, ±10 to ±50 ppm Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8208AC-21-18E-38.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 3.2x2.5 |