SiTime Corporation LVCMOS Oscillators SiT8208AC-21-18E-20.000000

Description
1 to 80 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Description
1 to 80 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8208 is an ultra performance oscillator supporting frequencies from 1 to 80 MHz with frequency stability as low as ±10 PPM and RMS phase jitter of 0.5 ps (12 kHz to 20 MHz). It features LVCMOS/LVTTL compatible output, operates over industrial (-40 - +85 °C) or extended commercial (-20 - +70 °C) temperature ranges, and is available in standard 4-pin packages measuring 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm. Supply voltage options include 1.8 V, 2.5 V, 2.8 V, and 3.3 V, with current consumption as low as 29 mA at 20 MHz and 1.8 V. It is Pb-free, RoHS and REACH compliant, and offers 500 million hour MTBF. The part is a pin-to-pin drop-in replacement for quartz-based oscillators.

Datasheet Summary
Powered by GS/AI

The SiT8208 is an ultra performance oscillator supporting frequencies from 1 to 80 MHz with frequency stability as low as ±10 PPM and RMS phase jitter of 0.5 ps (12 kHz to 20 MHz). It features LVCMOS/LVTTL compatible output, operates over industrial (-40 - +85 °C) or extended commercial (-20 - +70 °C) temperature ranges, and is available in standard 4-pin packages measuring 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm. Supply voltage options include 1.8 V, 2.5 V, 2.8 V, and 3.3 V, with current consumption as low as 29 mA at 20 MHz and 1.8 V. It is Pb-free, RoHS and REACH compliant, and offers 500 million hour MTBF. The part is a pin-to-pin drop-in replacement for quartz-based oscillators.

Suppliers

Company
Product
Description
Supplier Links
LVCMOS Oscillators - SiT8208AC-21-18E-20.000000 - SiTime Corporation
Santa Clara, CA, United States
LVCMOS Oscillators
SiT8208AC-21-18E-20.000000
LVCMOS Oscillators SiT8208AC-21-18E-20.000000
1 to 80 MHz, ±10 to ±50 ppm Oscillator

1 to 80 MHz, ±10 to ±50 ppm Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT8208AC-21-18E-20.000000
Product Name LVCMOS Oscillators
Package / Form Factor 3.2x2.5
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1534AC-J5-D26-16.384 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0164 MHz
Frequency Stability 75 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0120.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.1200 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-0400.250000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.4002 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SIT1569AC-J3-25E-0010.500000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0105 MHz
Frequency Stability 50 ppm
View Details