SiTime Corporation 1 to 26 MHz Oscillators SiT8021AI-J4-18S-10.000000

Description
1 to 26 MHz, Ultra-Small µPower Oscillator
Request a Quote Datasheet
Description
1 to 26 MHz, Ultra-Small µPower Oscillator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1 to 26 MHz Oscillators - SiT8021AI-J4-18S-10.000000 - SiTime Corporation
Santa Clara, CA, United States
1 to 26 MHz Oscillators
SiT8021AI-J4-18S-10.000000
1 to 26 MHz Oscillators SiT8021AI-J4-18S-10.000000
1 to 26 MHz, Ultra-Small µPower Oscillator

1 to 26 MHz, Ultra-Small µPower Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT8021AI-J4-18S-10.000000
Product Name 1 to 26 MHz Oscillators
Package / Form Factor 1.5x0.8
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - SIT1532AC-J5-DCC-32.768S-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Features / Standards Lead-Free
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0000.200000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 2.00E-4 MHz
Frequency Stability 50 ppm
View Details
32 kHz TCXOs - SiT1566AC-JE-20E-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
Oscillators - SIT1552AI-JE-DCC-32.768G-ND - DigiKey
Specs
Oscillator Type TCXO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Features / Standards Lead-Free
View Details