SiTime Corporation 1 to 26 MHz Oscillators SiT8021AC-J3-XXS-2.000000

Description
1 to 26 MHz, Ultra-Small µPower Oscillator
Request a Quote
Description
1 to 26 MHz, Ultra-Small µPower Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8021 is an ultra-small, ultra-low power oscillator ranging from 1 to 26 MHz, designed for battery-powered and space-constrained applications such as wearables and IoT devices. It is packaged in a 1.5 mm x 0.8 mm ceramic substrate land grid array (CSP) and weighs 1.28 mg. The device operates with a supply voltage from 1.62 V to 3.63 V and consumes 60 μA at 3.072 MHz output with no load. Frequency stability is as low as ±50 ppm over the industrial temperature range of -40°C to +85°C. Output drive strength is programmable, and the oscillator is RoHS, REACH, Pb-free, Halogen-free, and Antimony-free compliant.

Datasheet Summary
Powered by GS/AI

The SiT8021 is an ultra-small, ultra-low power oscillator ranging from 1 to 26 MHz, designed for battery-powered and space-constrained applications such as wearables and IoT devices. It is packaged in a 1.5 mm x 0.8 mm ceramic substrate land grid array (CSP) and weighs 1.28 mg. The device operates with a supply voltage from 1.62 V to 3.63 V and consumes 60 μA at 3.072 MHz output with no load. Frequency stability is as low as ±50 ppm over the industrial temperature range of -40°C to +85°C. Output drive strength is programmable, and the oscillator is RoHS, REACH, Pb-free, Halogen-free, and Antimony-free compliant.

Suppliers

Company
Product
Description
Supplier Links
1 to 26 MHz Oscillators - SiT8021AC-J3-XXS-2.000000 - SiTime Corporation
Santa Clara, CA, United States
1 to 26 MHz Oscillators
SiT8021AC-J3-XXS-2.000000
1 to 26 MHz Oscillators SiT8021AC-J3-XXS-2.000000
1 to 26 MHz, Ultra-Small µPower Oscillator

1 to 26 MHz, Ultra-Small µPower Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT8021AC-J3-XXS-2.000000
Product Name 1 to 26 MHz Oscillators
Package / Form Factor 1.5x0.8
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - SIT1534AC-J5-DCC-00.001DTR-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Features / Standards Lead-Free
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-0037.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0370 MHz
Frequency Stability 50 ppm
View Details
Oscillators - SIT1532AI-J4-D26-32.768DDKR-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Features / Standards Lead-Free
View Details
32 kHz TCXOs - SIT1552AI-J1-DCC-32.768E - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
2 suppliers