SiTime Corporation 1 to 26 MHz Oscillators SiT8021AC-J3-18S-3.000000

Description
1 to 26 MHz, Ultra-Small µPower Oscillator
Request a Quote
Description
1 to 26 MHz, Ultra-Small µPower Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8021 is an ultra-small, low-power oscillator with a frequency range of 1 to 26 MHz, designed for power-sensitive applications such as wearables and IoT devices. It is mounted in a 1.5 mm × 0.8 mm package and has a mass of 1.28 mg. It operates with a supply voltage from 1.62 V to 3.63 V, consumes 60 µA at 3.072 MHz and 1.8 V with no load, and maintains frequency stability of ±50 ppm over the industrial temperature range of -40°C to 85°C. The device is RoHS and REACH compliant, Pb-free, halogen-free, and antimony-free.

Datasheet Summary
Powered by GS/AI

The SiT8021 is an ultra-small, low-power oscillator with a frequency range of 1 to 26 MHz, designed for power-sensitive applications such as wearables and IoT devices. It is mounted in a 1.5 mm × 0.8 mm package and has a mass of 1.28 mg. It operates with a supply voltage from 1.62 V to 3.63 V, consumes 60 µA at 3.072 MHz and 1.8 V with no load, and maintains frequency stability of ±50 ppm over the industrial temperature range of -40°C to 85°C. The device is RoHS and REACH compliant, Pb-free, halogen-free, and antimony-free.

Suppliers

Company
Product
Description
Supplier Links
1 to 26 MHz Oscillators - SiT8021AC-J3-18S-3.000000 - SiTime Corporation
Santa Clara, CA, United States
1 to 26 MHz Oscillators
SiT8021AC-J3-18S-3.000000
1 to 26 MHz Oscillators SiT8021AC-J3-18S-3.000000
1 to 26 MHz, Ultra-Small µPower Oscillator

1 to 26 MHz, Ultra-Small µPower Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT8021AC-J3-18S-3.000000
Product Name 1 to 26 MHz Oscillators
Package / Form Factor 1.5x0.8
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 1473-32148-2-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
Oscillators - SIT1534AD-H6-DCC-000.001G-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-0359.960000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.3600 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AI-J4-D14-00.001 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 1.00E-6 MHz
Frequency Stability 100 ppm
View Details