SiTime Corporation LVCMOS Oscillators SIT8009BIU12-30E-123.000000

Description
115 to 137 MHz, Low Power Oscillator
Request a Quote
Description
115 to 137 MHz, Low Power Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8009B is a high-frequency, low-power MEMS oscillator with a frequency range of 115 to 137 MHz, designed as a drop-in replacement for quartz XOs in applications such as network switches, routers, and embedded systems. It is available in industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. The device operates over industrial temperature ranges from -40°C to 85°C, consumes 4.9 mA typical at 1.8 V, and supports supply voltages from 1.62 to 3.63 V. It features LVCMOS/HCMOS-compatible output, 5 ms startup time, and standby current as low as 0.6 µA at 1.8 V. Frequency stability is ±20 ppm inclusive of temperature, aging, and supply variations. The oscillator is RoHS and REACH compliant, and meets MIL-STD-883F and JESD22 environmental standards.

Datasheet Summary
Powered by GS/AI

The SiT8009B is a high-frequency, low-power MEMS oscillator with a frequency range of 115 to 137 MHz, designed as a drop-in replacement for quartz XOs in applications such as network switches, routers, and embedded systems. It is available in industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. The device operates over industrial temperature ranges from -40°C to 85°C, consumes 4.9 mA typical at 1.8 V, and supports supply voltages from 1.62 to 3.63 V. It features LVCMOS/HCMOS-compatible output, 5 ms startup time, and standby current as low as 0.6 µA at 1.8 V. Frequency stability is ±20 ppm inclusive of temperature, aging, and supply variations. The oscillator is RoHS and REACH compliant, and meets MIL-STD-883F and JESD22 environmental standards.

Suppliers

Company
Product
Description
Supplier Links
LVCMOS Oscillators - SIT8009BIU12-30E-123.000000 - SiTime Corporation
Santa Clara, CA, United States
115 to 137 MHz, Low Power Oscillator

115 to 137 MHz, Low Power Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SIT8009BIU12-30E-123.000000
Product Name LVCMOS Oscillators
Package / Form Factor 2.5x2.0
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0000.750000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 7.50E-4 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0000.080000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 8.00E-5 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0000.001000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 1.00E-6 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0000.105000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 1.05E-4 MHz
Frequency Stability 50 ppm
View Details