SiTime Corporation LVCMOS Oscillators SiT8009BIT12-25E-118.000000

Description
115 to 137 MHz, Low Power Oscillator
Request a Quote
Description
115 to 137 MHz, Low Power Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8009B is a high-frequency, low-power LVCMOS/HCMOS oscillator with an operating frequency range of 115 to 137 MHz. It is available in industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. The device operates from -40°C to 85°C, consumes 4.9 mA typical at 1.8 V, and features a 5 ms startup time. It supports supply voltages of 1.62 to 3.63 V and includes standby mode with current as low as 0.6 µA at 1.8 V. Frequency stability is specified as ±20 ppm inclusive of initial tolerance, aging, and temperature variation. The oscillator is RoHS and REACH compliant, with no lead, halogen, or antimony content. It is not automotive qualified.

Datasheet Summary
Powered by GS/AI

The SiT8009B is a high-frequency, low-power LVCMOS/HCMOS oscillator with an operating frequency range of 115 to 137 MHz. It is available in industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. The device operates from -40°C to 85°C, consumes 4.9 mA typical at 1.8 V, and features a 5 ms startup time. It supports supply voltages of 1.62 to 3.63 V and includes standby mode with current as low as 0.6 µA at 1.8 V. Frequency stability is specified as ±20 ppm inclusive of initial tolerance, aging, and temperature variation. The oscillator is RoHS and REACH compliant, with no lead, halogen, or antimony content. It is not automotive qualified.

Suppliers

Company
Product
Description
Supplier Links
LVCMOS Oscillators - SiT8009BIT12-25E-118.000000 - SiTime Corporation
Santa Clara, CA, United States
115 to 137 MHz, Low Power Oscillator

115 to 137 MHz, Low Power Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT8009BIT12-25E-118.000000
Product Name LVCMOS Oscillators
Package / Form Factor 2.5x2.0
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz TCXOs - SiT1552AIPJE-DCC-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0160.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.1600 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SIT1569AC-J3-30E-0250.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.2500 MHz
Frequency Stability 50 ppm
View Details