SiTime Corporation LVCMOS Oscillators SiT8009BIR13-33E-125.000000

Description
115 to 137 MHz, Low Power Oscillator
Request a Quote
Description
115 to 137 MHz, Low Power Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8009B is a high-frequency, low-power oscillator with LVCMOS/HCMOS output, designed as a drop-in replacement for quartz-based XOs. It operates from 115 to 137 MHz, supports supply voltages of 1.62 V to 3.63 V, and consumes 4.9 mA typical at 1.8 V. Frequency stability is specified as ±20 ppm over the industrial temperature range of -40°C to 85°C. Startup time is 5 ms, and standby current is as low as 0.6 µA at 1.8 V. Packages include 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. It is RoHS, REACH, Pb-free, halogen-free, and antimony-free compliant. With a typical RMS period jitter of 1.9 ps at 125 MHz, it is suitable for Ethernet, PCI-E, and embedded systems applications.

Datasheet Summary
Powered by GS/AI

The SiT8009B is a high-frequency, low-power oscillator with LVCMOS/HCMOS output, designed as a drop-in replacement for quartz-based XOs. It operates from 115 to 137 MHz, supports supply voltages of 1.62 V to 3.63 V, and consumes 4.9 mA typical at 1.8 V. Frequency stability is specified as ±20 ppm over the industrial temperature range of -40°C to 85°C. Startup time is 5 ms, and standby current is as low as 0.6 µA at 1.8 V. Packages include 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. It is RoHS, REACH, Pb-free, halogen-free, and antimony-free compliant. With a typical RMS period jitter of 1.9 ps at 125 MHz, it is suitable for Ethernet, PCI-E, and embedded systems applications.

Suppliers

Company
Product
Description
Supplier Links
LVCMOS Oscillators - SiT8009BIR13-33E-125.000000 - SiTime Corporation
Santa Clara, CA, United States
115 to 137 MHz, Low Power Oscillator

115 to 137 MHz, Low Power Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT8009BIR13-33E-125.000000
Product Name LVCMOS Oscillators
Package / Form Factor 2.5x2.0
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - SIT1532AC-J5-DCC-32.768G-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Features / Standards Lead-Free
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-0159.960000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.1600 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0003.150000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0032 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0000.125000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 1.25E-4 MHz
Frequency Stability 50 ppm
View Details