SiTime Corporation LVCMOS Oscillators SIT8009BIR12-30E-124.000000

Description
115 to 137 MHz, Low Power Oscillator
Request a Quote
Description
115 to 137 MHz, Low Power Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8009B is a high-frequency, low-power oscillator with LVCMOS/HCMOS output, designed as a drop-in replacement for quartz XOs. It operates from 115 to 137 MHz with frequency stability of ±20 ppm over the industrial temperature range of -40°C to 85°C. The device consumes 4.9 mA typical at 1.8 V and 5.5 mA at 2.5 V, with standby current as low as 0.6 µA at 1.8 V. It features a 5 ms startup time and is available in industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. The oscillator is RoHS and REACH compliant, with no mention of automotive or aerospace qualifications. Output rise/fall times are under 2.5 ns, with duty cycle between 45% and 55%. A 0.1 µF decoupling capacitor between Vdd and GND is required.

Datasheet Summary
Powered by GS/AI

The SiT8009B is a high-frequency, low-power oscillator with LVCMOS/HCMOS output, designed as a drop-in replacement for quartz XOs. It operates from 115 to 137 MHz with frequency stability of ±20 ppm over the industrial temperature range of -40°C to 85°C. The device consumes 4.9 mA typical at 1.8 V and 5.5 mA at 2.5 V, with standby current as low as 0.6 µA at 1.8 V. It features a 5 ms startup time and is available in industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. The oscillator is RoHS and REACH compliant, with no mention of automotive or aerospace qualifications. Output rise/fall times are under 2.5 ns, with duty cycle between 45% and 55%. A 0.1 µF decoupling capacitor between Vdd and GND is required.

Suppliers

Company
Product
Description
Supplier Links
LVCMOS Oscillators - SIT8009BIR12-30E-124.000000 - SiTime Corporation
Santa Clara, CA, United States
115 to 137 MHz, Low Power Oscillator

115 to 137 MHz, Low Power Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SIT8009BIR12-30E-124.000000
Product Name LVCMOS Oscillators
Package / Form Factor 2.5x2.0
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz TCXOs - SiT1566AC-JE-XXE-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
Oscillators - 1473-30094-2-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Features / Standards Lead-Free
View Details
Oscillators - 1473-SIT1569AC-J3-25E-0050.000000-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0012.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0120 MHz
Frequency Stability 50 ppm
View Details