SiT8009B is a high-frequency, low-power oscillator with LVCMOS/HCMOS output, designed as a drop-in replacement for quartz-based XO devices. It operates over a frequency range of 115 to 137 MHz with frequency stability of ±20 ppm, ±25 ppm, or ±50 ppm depending on conditions. The device supports supply voltages of 1.8 V, 2.5 V, 2.8 V, 3.0 V, or 3.3 V, consuming 4.9 mA typical at 1.8 V and 125 MHz. It offers a 5 ms startup time, standby current as low as 0.6 µA at 1.8 V, and is available in industry-standard packages: 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm. The oscillator operates from -40°C to 85°C and meets RoHS and REACH compliance. It is qualified for operation in embedded systems, networking equipment, and interfaces such as Ethernet, PCI-E, and DDR.
115 to 137 MHz, Low Power Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8009BIF81-33E-126.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 7.0x5.0 |