SiTime Corporation LVCMOS Oscillators SiT8009BIF73-33E-125.000000

Description
115 to 137 MHz, Low Power Oscillator
Request a Quote
Description
115 to 137 MHz, Low Power Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

SiT8009B is a high-frequency, low-power MEMS oscillator with LVCMOS/HCMOS output, designed as a pin-to-pin replacement for quartz-based XOs. It operates across industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. The device supports frequencies from 115 to 137 MHz, with frequency stability of ±20 ppm inclusive of initial tolerance, aging, temperature, supply voltage, and load variations. Operating temperature ranges from -40°C to 85°C for industrial use. Power consumption is 4.9 mA typical at 1.8 V and 125 MHz. Standby current is as low as 0.6 μA at 1.8 V. Start-up time is 5 ms. It complies with RoHS and REACH and meets MIL-STD-883F and JESD22 environmental standards. The part is not automotive grade; SiT8924 and SiT8925 are recommended for automotive applications.

Datasheet Summary
Powered by GS/AI

SiT8009B is a high-frequency, low-power MEMS oscillator with LVCMOS/HCMOS output, designed as a pin-to-pin replacement for quartz-based XOs. It operates across industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. The device supports frequencies from 115 to 137 MHz, with frequency stability of ±20 ppm inclusive of initial tolerance, aging, temperature, supply voltage, and load variations. Operating temperature ranges from -40°C to 85°C for industrial use. Power consumption is 4.9 mA typical at 1.8 V and 125 MHz. Standby current is as low as 0.6 μA at 1.8 V. Start-up time is 5 ms. It complies with RoHS and REACH and meets MIL-STD-883F and JESD22 environmental standards. The part is not automotive grade; SiT8924 and SiT8925 are recommended for automotive applications.

Suppliers

Company
Product
Description
Supplier Links
LVCMOS Oscillators - SiT8009BIF73-33E-125.000000 - SiTime Corporation
Santa Clara, CA, United States
115 to 137 MHz, Low Power Oscillator

115 to 137 MHz, Low Power Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT8009BIF73-33E-125.000000
Product Name LVCMOS Oscillators
Package / Form Factor 2.0x1.6
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0000.300000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 3.00E-4 MHz
Frequency Stability 50 ppm
View Details
Oscillators - SIT1552AI-JE-D14-32.768E-ND - DigiKey
Specs
Oscillator Type TCXO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Features / Standards Lead-Free
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AI-H4-D14-08.192 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0082 MHz
Frequency Stability 100 ppm
View Details
Oscillators - 1473-SIT1569AC-J3-18E-0000.003000-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Frequency Stability 50 ppm
View Details