SiTime Corporation LVCMOS Oscillators SiT8009BIB82-33E-125.000000

Description
115 to 137 MHz, Low Power Oscillator
Request a Quote
Description
115 to 137 MHz, Low Power Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8009B is a high-frequency, low-power oscillator with an output frequency range of 115 to 137 MHz and LVCMOS/HCMOS compatible output. It is available in industry-standard packages of 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. The device operates from -40°C to 85°C, with typical power consumption of 4.9 mA at 1.8 V and a startup time of 5 ms. Frequency stability is specified as ±20 ppm over temperature, supply voltage, and load, with a standby current as low as 0.6 µA at 1.8 V. It meets RoHS and REACH compliance and is designed for applications including network switches, routers, servers, and embedded systems.

Datasheet Summary
Powered by GS/AI

The SiT8009B is a high-frequency, low-power oscillator with an output frequency range of 115 to 137 MHz and LVCMOS/HCMOS compatible output. It is available in industry-standard packages of 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. The device operates from -40°C to 85°C, with typical power consumption of 4.9 mA at 1.8 V and a startup time of 5 ms. Frequency stability is specified as ±20 ppm over temperature, supply voltage, and load, with a standby current as low as 0.6 µA at 1.8 V. It meets RoHS and REACH compliance and is designed for applications including network switches, routers, servers, and embedded systems.

Suppliers

Company
Product
Description
Supplier Links
LVCMOS Oscillators - SiT8009BIB82-33E-125.000000 - SiTime Corporation
Santa Clara, CA, United States
115 to 137 MHz, Low Power Oscillator

115 to 137 MHz, Low Power Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT8009BIB82-33E-125.000000
Product Name LVCMOS Oscillators
Package / Form Factor 7.0x5.0
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1534AC-H5-DCC-04.096 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0041 MHz
Frequency Stability 75 ppm
View Details
32 kHz Oscillators - SiT1533A-H4-0004 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0328 MHz
Frequency Stability 100 ppm
View Details
32 kHz TCXOs - SiT1552AI-JE-D74-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0200.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.2000 MHz
Frequency Stability 50 ppm
View Details