SiTime Corporation LVCMOS Oscillators SiT8009BCB32-28E-115.000000

Description
115 to 137 MHz, Low Power Oscillator
Request a Quote
Description
115 to 137 MHz, Low Power Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

SiT8009B is a high-frequency, low-power oscillator offering frequencies from 115 to 137 MHz with LVCMOS/HCMOS output, available in industry-standard packages including 3.2 x 2.5 mm. It operates from -40°C to 85°C with frequency stability of ±20 ppm, consumes 4.9 mA typical at 1.8 V, and features a 5 ms startup time. Standby mode reduces current to 0.6 to 1.3 µA depending on supply voltage. The device is RoHS and REACH compliant with no lead, halogen, or antimony. Pinout includes OE/ST control, Vdd, GND, and output pins. Absolute maximum junction temperature is 150°C. RoHS and REACH compliant, Pb-free, halogen-free, and antimony-free.

Datasheet Summary
Powered by GS/AI

SiT8009B is a high-frequency, low-power oscillator offering frequencies from 115 to 137 MHz with LVCMOS/HCMOS output, available in industry-standard packages including 3.2 x 2.5 mm. It operates from -40°C to 85°C with frequency stability of ±20 ppm, consumes 4.9 mA typical at 1.8 V, and features a 5 ms startup time. Standby mode reduces current to 0.6 to 1.3 µA depending on supply voltage. The device is RoHS and REACH compliant with no lead, halogen, or antimony. Pinout includes OE/ST control, Vdd, GND, and output pins. Absolute maximum junction temperature is 150°C. RoHS and REACH compliant, Pb-free, halogen-free, and antimony-free.

Suppliers

Company
Product
Description
Supplier Links
LVCMOS Oscillators - SiT8009BCB32-28E-115.000000 - SiTime Corporation
Santa Clara, CA, United States
115 to 137 MHz, Low Power Oscillator

115 to 137 MHz, Low Power Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT8009BCB32-28E-115.000000
Product Name LVCMOS Oscillators
Package / Form Factor 5.0x3.2
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1534AC-J5-AA3-01.024 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0010 MHz
Frequency Stability 75 ppm
View Details
32 kHz TCXOs - SiT1552AI-JE-D74-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AC-J5-DCC-00.001 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 1.00E-6 MHz
Frequency Stability 75 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SIT1569AC-J3-30E-0325.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.3250 MHz
Frequency Stability 50 ppm
View Details