SiTime Corporation LVCMOS Oscillators SiT8009AIB13-33E-125.000000

Description
115 to 137 MHz, Low Power Oscillator
Request a Quote
Description
115 to 137 MHz, Low Power Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8009B is a high-frequency, low-power LVCMOS/HCMOS oscillator with an output frequency range of 115 to 137 MHz. It is available in industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. Operating temperature ranges from -40°C to 85°C for industrial use, with typical current consumption of 4.9 mA at 1.8 V and 125 MHz. Frequency stability is specified as ±20 ppm inclusive of initial tolerance, aging, temperature, supply voltage, and load variations. It features a 5 ms startup time, standby mode with current as low as 0.6 µA at 1.8 V, and complies with RoHS and REACH standards. The device is designed for applications such as GPON/EPON, network switches, servers, and embedded systems.

Datasheet Summary
Powered by GS/AI

The SiT8009B is a high-frequency, low-power LVCMOS/HCMOS oscillator with an output frequency range of 115 to 137 MHz. It is available in industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. Operating temperature ranges from -40°C to 85°C for industrial use, with typical current consumption of 4.9 mA at 1.8 V and 125 MHz. Frequency stability is specified as ±20 ppm inclusive of initial tolerance, aging, temperature, supply voltage, and load variations. It features a 5 ms startup time, standby mode with current as low as 0.6 µA at 1.8 V, and complies with RoHS and REACH standards. The device is designed for applications such as GPON/EPON, network switches, servers, and embedded systems.

Suppliers

Company
Product
Description
Supplier Links
LVCMOS Oscillators - SiT8009AIB13-33E-125.000000 - SiTime Corporation
Santa Clara, CA, United States
115 to 137 MHz, Low Power Oscillator

115 to 137 MHz, Low Power Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT8009AIB13-33E-125.000000
Product Name LVCMOS Oscillators
Package / Form Factor 2.5x2.0
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 1473-30155-2-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Features / Standards Lead-Free
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0000.350000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 3.50E-4 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0000.007000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 7.00E-6 MHz
Frequency Stability 50 ppm
View Details
32 kHz TCXOs - SiT1566AI-JE-XXE-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details