The SiT8009B is a high-frequency, low-power oscillator with LVCMOS/HCMOS compatible output, designed as a drop-in replacement for quartz-based XOs. It operates over a frequency range of 115 to 137 MHz and is available in industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. The device supports supply voltages of 1.8 V, 2.5 V, 2.8 V, 3.0 V, and 3.3 V, with typical current consumption of 4.9 mA at 1.8 V and 125 MHz. It offers frequency stability of ±20 ppm over the industrial temperature range of -40°C to 85°C, a 5 ms startup time, and standby current as low as 0.6 µA at 1.8 V. The oscillator meets RoHS and REACH compliance and is suitable for applications including GPON/EPON, network switches, routers, servers, and embedded systems.
115 to 137 MHz, Low Power Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8009AI-13-33E-125.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 2.5x2.0 |