SiTime Corporation LVCMOS Oscillators SiT8009AC-82-33E-125.000000

Description
115 to 137 MHz, Low Power Oscillator
Request a Quote
Description
115 to 137 MHz, Low Power Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8009B is a high-frequency, low-power oscillator offering frequencies from 115 to 137 MHz, compatible with LVCMOS/HCMOS logic levels. It is available in industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. Operating temperature ranges from -40°C to 85°C for industrial use, with a typical current consumption of 4.9 mA at 1.8 V and 125 MHz. The device features a startup time of 5 ms, standby current as low as 0.6 µA at 1.8 V, and frequency stability of ±20 ppm inclusive of temperature, voltage, load, and aging effects. It is RoHS and REACH compliant, with OE and ST pins for output enable and low-power standby modes.

Datasheet Summary
Powered by GS/AI

The SiT8009B is a high-frequency, low-power oscillator offering frequencies from 115 to 137 MHz, compatible with LVCMOS/HCMOS logic levels. It is available in industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. Operating temperature ranges from -40°C to 85°C for industrial use, with a typical current consumption of 4.9 mA at 1.8 V and 125 MHz. The device features a startup time of 5 ms, standby current as low as 0.6 µA at 1.8 V, and frequency stability of ±20 ppm inclusive of temperature, voltage, load, and aging effects. It is RoHS and REACH compliant, with OE and ST pins for output enable and low-power standby modes.

Suppliers

Company
Product
Description
Supplier Links
LVCMOS Oscillators - SiT8009AC-82-33E-125.000000 - SiTime Corporation
Santa Clara, CA, United States
115 to 137 MHz, Low Power Oscillator

115 to 137 MHz, Low Power Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT8009AC-82-33E-125.000000
Product Name LVCMOS Oscillators
Package / Form Factor 7.0x5.0
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 1473-1286-1-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
3 suppliers
32 kHz Oscillators - SiT1532AI-J4-D14-32.768 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
Frequency Stability 100 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AC-J5-D14-00.128 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 1.28E-4 MHz
Frequency Stability 75 ppm
View Details
Oscillators - SIT1552AC-JE-DCC-32.768D - 895134-SIT1552AC-JE-DCC-32.768D - Win Source Electronics
Specs
Package / Form Factor Surface Mount
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers