SiTime Corporation LVCMOS Oscillators SiT8009AC-81-33E-125.000000

Description
115 to 137 MHz, Low Power Oscillator
Request a Quote
Description
115 to 137 MHz, Low Power Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8009B series is a high-frequency, low-power oscillator offering LVCMOS/HCMOS-compatible output, with a frequency range of 115 to 137 MHz. It is available in industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. The device operates over temperature ranges of -20°C to +70°C (Extended Commercial) or -40°C to +85°C (Industrial), with frequency stability as tight as ±20 ppm inclusive of initial tolerance, aging, temperature, voltage, and load variations. Typical current consumption is 4.9 mA at 1.8 V and 125 MHz, with standby current as low as 0.6 µA. It features a 5 ms startup time, OE/ST control pins for output enable and low-power sleep mode, and RoHS, REACH, Pb-free, Halogen-free, and Antimony-free compliance. No automotive-grade qualification is declared for this part.

Datasheet Summary
Powered by GS/AI

The SiT8009B series is a high-frequency, low-power oscillator offering LVCMOS/HCMOS-compatible output, with a frequency range of 115 to 137 MHz. It is available in industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. The device operates over temperature ranges of -20°C to +70°C (Extended Commercial) or -40°C to +85°C (Industrial), with frequency stability as tight as ±20 ppm inclusive of initial tolerance, aging, temperature, voltage, and load variations. Typical current consumption is 4.9 mA at 1.8 V and 125 MHz, with standby current as low as 0.6 µA. It features a 5 ms startup time, OE/ST control pins for output enable and low-power sleep mode, and RoHS, REACH, Pb-free, Halogen-free, and Antimony-free compliance. No automotive-grade qualification is declared for this part.

Suppliers

Company
Product
Description
Supplier Links
LVCMOS Oscillators - SiT8009AC-81-33E-125.000000 - SiTime Corporation
Santa Clara, CA, United States
115 to 137 MHz, Low Power Oscillator

115 to 137 MHz, Low Power Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT8009AC-81-33E-125.000000
Product Name LVCMOS Oscillators
Package / Form Factor 7.0x5.0
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 1473-31295-2-ND - DigiKey
Specs
Oscillator Type TCXO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Features / Standards Lead-Free
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-0037.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0370 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AI-H4-AA3-04.096 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0041 MHz
Frequency Stability 100 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0000.080000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 8.00E-5 MHz
Frequency Stability 50 ppm
View Details