The SiT8008B is a low-power programmable oscillator offering frequencies between 1 MHz and 110 MHz with stability as low as ±20 ppm, operating from -40°C to 85°C. It supports supply voltages from 1.62 V to 3.63 V, consumes 3.5 mA typical at 1.8 V, and features a 5 ms startup time and standby current as low as 0.2 µA. The device provides LVCMOS/HCMOS-compati
1 to 110 MHz, Low Power Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SIT8008BIT83-33E-8.388608 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 7.0x5.0 |