The SiT8008B is a low-power, programmable oscillator offering frequencies from 1 MHz to 110 MHz with stability as low as ±20 ppm. It operates from -40°C to 85°C and supports supply voltages from 1.62 V to 3.63 V, consuming 3.5 mA typical at 1.8 V. It features LVCMOS/HCMOS-compati
1 to 110 MHz, Low Power Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SIT8008BIT82-33N-2.048000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 7.0x5.0 |