SiTime Corporation LVCMOS Oscillators SiT8008BIT23-33S-40.000000

Description
1 to 110 MHz, Low Power Oscillator
Request a Quote
Description
1 to 110 MHz, Low Power Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8008B is a low-power programmable oscillator offering any frequency from 1 MHz to 110 MHz with 6-digit accuracy, replacing quartz XOs in a pin-to-pin compatible form. It features a supply voltage range of 1.62 V to 3.63 V, consumes 3.5 mA typical at 1.8 V, and delivers ±20 ppm frequency stability over the industrial temperature range of -40°C to 85°C. The device supports LVCMOS/HCMOS outputs, has a 5 ms startup time, and includes a standby mode with microamp-level current draw. It is offered in industry-standard packages including 2.0 x 1.6 mm, 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm. It is RoHS and REACH compliant, Pb-free, halogen-free, and antimony-free.

Datasheet Summary
Powered by GS/AI

The SiT8008B is a low-power programmable oscillator offering any frequency from 1 MHz to 110 MHz with 6-digit accuracy, replacing quartz XOs in a pin-to-pin compatible form. It features a supply voltage range of 1.62 V to 3.63 V, consumes 3.5 mA typical at 1.8 V, and delivers ±20 ppm frequency stability over the industrial temperature range of -40°C to 85°C. The device supports LVCMOS/HCMOS outputs, has a 5 ms startup time, and includes a standby mode with microamp-level current draw. It is offered in industry-standard packages including 2.0 x 1.6 mm, 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm. It is RoHS and REACH compliant, Pb-free, halogen-free, and antimony-free.

Suppliers

Company
Product
Description
Supplier Links
LVCMOS Oscillators - SiT8008BIT23-33S-40.000000 - SiTime Corporation
Santa Clara, CA, United States
LVCMOS Oscillators
SiT8008BIT23-33S-40.000000
LVCMOS Oscillators SiT8008BIT23-33S-40.000000
1 to 110 MHz, Low Power Oscillator

1 to 110 MHz, Low Power Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT8008BIT23-33S-40.000000
Product Name LVCMOS Oscillators
Package / Form Factor 3.2x2.5
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0462.500000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.4625 MHz
Frequency Stability 50 ppm
View Details
Oscillators - 1473-SIT1569AC-J3-25E-0090.000000-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0000.075000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 7.50E-5 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0125.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.1250 MHz
Frequency Stability 50 ppm
View Details