The SiT8008B is a low power programmable oscillator offering frequencies from 1 MHz to 110 MHz with stability as tight as ±20 ppm. It operates from -40°C to 85°C and consumes 3.5 mA typical at 1.8 V. The device supports multiple supply voltages from 1.62 V to 3.63 V, features a 5 ms startup time, and includes standby mode for reduced power consumption. It is available in industry-standard package sizes including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. The output is LVCMOS/HCMOS compatible with a duty cycle of 45% to 55%. The part is RoHS and REACH compliant and meets MSL1 moisture sensitivity level at 260°C. It is qualified to MIL-STD-883F and JESD22 standards for mechanical shock, vibration, and temperature cycling.
1 to 110 MHz, Low Power Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8008BIR12-28E-65.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 2.5x2.0 |