The SiT8008B is a low power programmable oscillator offering any frequency between 1 MHz and 110 MHz with accuracy to six decimal places, designed as a pin-to-pin replacement for quartz oscillators. It operates over a temperature range of -40°C to 85°C with frequency stability as tight as ±20 ppm and typical current consumption of 3.5 mA at 1.8 V. The device supports supply voltages from 1.62 V to 3.63 V and includes standby mode for reduced power. It features LVCMOS/HCMOS-compati
1 to 110 MHz, Low Power Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8008BIL71-30E-100.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 2.0x1.6 |