The SiT8008B is a low power programmable oscillator providing frequencies from 1 MHz to 110 MHz with ±20 ppm frequency stability over the industrial temperature range of -40°C to 85°C. It operates from a supply voltage of 1.62 V to 3.63 V, consumes 3.5 mA typical at 1.8 V, and features a 5 ms startup time. The device offers LVCMOS/HCMOS compatible output, standby mode for reduced power consumption, and is available in industry-standard packages including 2.0 x 1.6 mm, 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm. It is RoHS and REACH compliant, Pb-free, halogen-free, and antimony-free. The part is pin-to-pin compatible with quartz-based XO devices.
1 to 110 MHz, Low Power Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8008BIL32-33E-33.330000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 5.0x3.2 |