SiTime Corporation LVCMOS Oscillators SiT8008BIL13-33E-18.432000

Description
1 to 110 MHz, Low Power Oscillator
Request a Quote
Description
1 to 110 MHz, Low Power Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8008B is a low-power programmable oscillator providing frequencies from 1 MHz to 110 MHz with stability as low as ±20 ppm, operating from -40°C to 85°C and supplying a LVCMOS/HCMOS-compatible output. It supports supply voltages from 1.62 V to 3.63 V, consumes 3.5 mA typical at 1.8 V, and features a 5 ms startup time and standby mode to reduce power consumption. Available in industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm, it is RoHS and REACH compliant with no lead, halogen, or antimony. The device supports OE and ST functions for output disable and sleep mode, with an input impedance of 50 to 150 kΩ for OE/ST pins.

Datasheet Summary
Powered by GS/AI

The SiT8008B is a low-power programmable oscillator providing frequencies from 1 MHz to 110 MHz with stability as low as ±20 ppm, operating from -40°C to 85°C and supplying a LVCMOS/HCMOS-compatible output. It supports supply voltages from 1.62 V to 3.63 V, consumes 3.5 mA typical at 1.8 V, and features a 5 ms startup time and standby mode to reduce power consumption. Available in industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm, it is RoHS and REACH compliant with no lead, halogen, or antimony. The device supports OE and ST functions for output disable and sleep mode, with an input impedance of 50 to 150 kΩ for OE/ST pins.

Suppliers

Company
Product
Description
Supplier Links
LVCMOS Oscillators - SiT8008BIL13-33E-18.432000 - SiTime Corporation
Santa Clara, CA, United States
LVCMOS Oscillators
SiT8008BIL13-33E-18.432000
LVCMOS Oscillators SiT8008BIL13-33E-18.432000
1 to 110 MHz, Low Power Oscillator

1 to 110 MHz, Low Power Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT8008BIL13-33E-18.432000
Product Name LVCMOS Oscillators
Package / Form Factor 2.5x2.0
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 1473-SIT1569AC-J3-18E-0076.800000-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0000.044857 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 4.50E-5 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0242.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.2420 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AC-J5-AA3-00.064 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 6.40E-5 MHz
Frequency Stability 75 ppm
View Details