The SiT8008B is a low power programmable oscillator offering frequencies from 1 MHz to 110 MHz with stability as tight as ±20 ppm, operating from -40°C to 85°C. It features a 1.62 V to 3.63 V supply range, 3.5 mA typical current consumption at 1.8 V, a 5 ms startup time, and LVCMOS/HCMOS output. Available in industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm, it supports standby mode with sub-5 µA current draw and is RoHS and REACH compliant. The part replaces quartz XOs pin-to-pin and is suited for high-speed serial interfaces and battery-powered devices.
1 to 110 MHz, Low Power Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SIT8008BIL11-YYE-33.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 2.5x2.0 |