The SiT8008B is a low power programmable oscillator offering any frequency from 1 MHz to 110 MHz with ±20 ppm frequency stability over the industrial temperature range of -40°C to 85°C. It features LVCMOS/HCMOS compatible output, operates with supply voltages from 1.62 V to 3.63 V, and consumes 3.5 mA typical at 1.8 V. The device supports standby mode with current as low as 0.2 µA and has a fast 5 ms startup time. It is available in industry-standard packages including 2.0 x 1.6 mm, 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm. The part is RoHS and REACH compliant, Pb-free, halogen-free, and antimony-free.
1 to 110 MHz, Low Power Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8008BIF11-33E-100.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 2.5x2.0 |