The SiT8008B is a low-power programmable oscillator offering frequencies from 1 MHz to 110 MHz with stability as low as ±20 ppm. It operates over a temperature range of -40°C to 85°C and supports supply voltages from 1.62 V to 3.63 V. The device consumes 3.5 mA typical at 1.8 V and includes standby mode with current as low as 0.2 µA. It features LVCMOS/HCMOS compatible output, a 5 ms startup time, and is available in industry-standard package sizes including 2.0 x 1.6 mm, 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm. The part is RoHS and REACH compliant, Pb-free, halogen-free, and antimony-free.
1 to 110 MHz, Low Power Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8008BIE72-18E-24.545454 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 2.0x1.6 |